KSUSA2-48J15 is a stainless steel spur gear with module 2, 15 teeth, and a 5 mm x 2.3 mm keyway, made from SUS303 material with JIS Grade N8 precision. It has a pitch diameter of 30 mm, outside diameter of 34 mm, face width of 20 mm, and a theoretical backlash of 0.18 to 0.36 mm. The allowable torque for bending strength is 1.10 N·m and for surface durability is 0.94 N·m. The gear adheres to JIS B1702-1:1998 standards and the keyway follows JIS B1301 Js 9 tolerance.
Module 2, 48 Tooth Stainless Steel Hubless Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2-48J15 | KSUSA2-48J15 |
| Product Name | Metal Spur Gears (metric) | Module 2, 48 Tooth Stainless Steel Hubless Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |