KSUSA2-45J40 is a stainless steel spur gear in the J series, with a module of 2, 40 teeth, and a 12 mm wide keyway of 3.3 mm depth. It has a pitch diameter of 80 mm, outside diameter of 84 mm, face width of 20 mm, and total length of 75.5 mm. The gear is machined from SUS303 stainless steel with JIS grade N8 precision and a 20° pressure angle. Backlash is specified as 0.18 to 0.36 mm, with an allowable torque of 0.79 N·m (0.081 kgf·m) for bending strength and 0.79 N·m (0.081 kgf·m) for surface durability. The keyway follows JIS B1301 Js 9 tolerance. This part is available-on-request
Module 2, 45 Tooth Stainless Steel Hubless Spur Gear with 40mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2-45J40 | KSUSA2-45J40 |
| Product Name | Metal Spur Gears (metric) | Module 2, 45 Tooth Stainless Steel Hubless Spur Gear with 40mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |