KSUSA2-45J35 is a stainless steel spur gear with module 2, 35 teeth, and a 10 mm × 3.3 mm keyway, made of SUS303 with JIS grade N8 precision and a 20° pressure angle. It has a pitch diameter of 70 mm, outside diameter of 74 mm, face width of 20 mm, and a total length of 75.5 mm. The allowable torque is 0.84 N·m (0.086 kgf·m), with a theoretical backlash of 0.18 to 0.36 mm. The keyway conforms to JIS B1301 Js9 tolerance.
Module 2, 45 Tooth Stainless Steel Hubless Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2-45J35 | KSUSA2-45J35 |
| Product Name | Metal Spur Gears (metric) | Module 2, 45 Tooth Stainless Steel Hubless Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |