The KSUSA2-45J32 is a stainless steel spur gear designed with a module of 2 and features 45 teeth. It has a finished bore diameter of 32mm and is manufactured from SUS303 material, ensuring durability and resistance to corrosion. The gear teeth are of standard full depth with a pressure angle of 20°, and the tooth hardness is less than 194HB. This gear is classified under precision grade JIS grade N8, making it suitable for applications requiring high precision. The product is available on request, with a lead time of up to 5 working days for orders.
Module 2, 45 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2-45J32 | KSUSA2-45J32 |
| Product Name | Metal Spur Gears (metric) | Module 2, 45 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |