QTC METRIC GEARS Metal Spur Gears (metric) KSUSA2-45J22

Description
Module 2, 45 Tooth Stainless Steel Hubless Spur Gear with 22mm Finished Bore
Request a Quote
Description
Module 2, 45 Tooth Stainless Steel Hubless Spur Gear with 22mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSUSA2-45J22 is a stainless steel spur gear with module 2, 22 teeth, and a 6×2.8 mm keyway, made of SUS303 with a JIS grade N8 precision rating and 20° pressure angle. It has a pitch diameter of 44 mm, outside diameter of 48 mm, face width of 20 mm, and total length of 81.8 mm. The gear has a theoretical backlash of 0.18-0.36 mm and an allowable torque of 8.34 N·m (1.33 kgf·m) for bending strength. Weight is 1.42 kg.

Datasheet Summary
Powered by GS/AI

KSUSA2-45J22 is a stainless steel spur gear with module 2, 22 teeth, and a 6×2.8 mm keyway, made of SUS303 with a JIS grade N8 precision rating and 20° pressure angle. It has a pitch diameter of 44 mm, outside diameter of 48 mm, face width of 20 mm, and total length of 81.8 mm. The gear has a theoretical backlash of 0.18-0.36 mm and an allowable torque of 8.34 N·m (1.33 kgf·m) for bending strength. Weight is 1.42 kg.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUSA2-45J22 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUSA2-45J22
Metal Spur Gears (metric) KSUSA2-45J22
Module 2, 45 Tooth Stainless Steel Hubless Spur Gear with 22mm Finished Bore

Module 2, 45 Tooth Stainless Steel Hubless Spur Gear with 22mm Finished Bore

Supplier's Site Datasheet
Module 2, 45 Tooth Stainless Steel Hubless Spur Gear with 22mm Finished Bore - KSUSA2-45J22 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 45 Tooth Stainless Steel Hubless Spur Gear with 22mm Finished Bore
KSUSA2-45J22
Module 2, 45 Tooth Stainless Steel Hubless Spur Gear with 22mm Finished Bore KSUSA2-45J22
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUSA2-45J22 KSUSA2-45J22
Product Name Metal Spur Gears (metric) Module 2, 45 Tooth Stainless Steel Hubless Spur Gear with 22mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 45 45
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Taper Lock Sprocket -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Racks - European Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Number of Teeth 20 to 424
Design Metric
View Details
64 D.P., 18 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y64018 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 18
Design English
View Details