KSUSA2-45J19 is a stainless steel spur gear with a module of 2, 19 teeth, and a 6 mm wide by 2.8 mm deep keyway, made from SUS303 material with JIS grade N8 precision per JIS B1702-1:1998. It has a pitch diameter of 38 mm, an outside diameter of 42 mm, a face width of 20 mm, and a total length of 81.8 mm. The gear has an allowable torque of 1.08 N·m and a backlash range of 0.18 to 0.36 mm. The keyway complies with JIS B1301, Js 9 tolerance. This part is part of the J series, which requires a lead time of up to 5 working days for orders of 1 to 20 units.
Module 2, 45 Tooth Stainless Steel Hubless Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2-45J19 | KSUSA2-45J19 |
| Product Name | Metal Spur Gears (metric) | Module 2, 45 Tooth Stainless Steel Hubless Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |