KSUSA2-45J17 is a stainless steel spur gear from the J Series, with a module of 2, 17 teeth, a 5 mm bore, and a 2.3 mm keyway, conforming to JIS grade N8 precision. It is made of SUS303 material, features a standard full-depth tooth profile with a 20° pressure angle, and has a pitch diameter of 34 mm, outside diameter of 38 mm, and face width of 20 mm. Theoretical backlash is 0.18~0.36 mm, and allowable torque is 1.09 N·m (bending strength) and 0.108 kgf·m (surface durability). The part weighs 0.94 kg. Keyways comply with JIS B1301 Js9 tolerance. J Series items require 5 working days lead time and are limited to 1-20 units per order.
Module 2, 45 Tooth Stainless Steel Hubless Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2-45J17 | KSUSA2-45J17 |
| Product Name | Metal Spur Gears (metric) | Module 2, 45 Tooth Stainless Steel Hubless Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |