QTC METRIC GEARS Metal Spur Gears (metric) KSUSA2-45J15

Description
Module 2, 45 Tooth Stainless Steel Hubless Spur Gear with 15mm Finished Bore
Request a Quote
Description
Module 2, 45 Tooth Stainless Steel Hubless Spur Gear with 15mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSUSA2-45J15 is a stainless steel spur gear in the J Series with 15 teeth, module 2, 20° pressure angle, and standard full-depth teeth. It has a 5 mm wide by 2.3 mm deep keyway, a bore diameter of 15 mm, a pitch diameter of 30 mm, an outside diameter of 34 mm, and a face width of 20 mm. The gear is made of SUS303 stainless steel with a tooth hardness less than 194 HB. Precision follows JIS grade N8 (JIS B1702-1:1998). Backlash is specified as 0.18~0.36 mm. Allowable torque is 7.70 N·m (1.16 kgf·m) for bending strength and 11.4 N·m (1.16 kgf·m) for surface durability. Weight is 0.94 kg. Keyway dimensions conform to JIS B1301, Js9 tolerance. J Series variants require a lead time of up to 5 working days and are limited to 1-20 units per order.

Datasheet Summary
Powered by GS/AI

KSUSA2-45J15 is a stainless steel spur gear in the J Series with 15 teeth, module 2, 20° pressure angle, and standard full-depth teeth. It has a 5 mm wide by 2.3 mm deep keyway, a bore diameter of 15 mm, a pitch diameter of 30 mm, an outside diameter of 34 mm, and a face width of 20 mm. The gear is made of SUS303 stainless steel with a tooth hardness less than 194 HB. Precision follows JIS grade N8 (JIS B1702-1:1998). Backlash is specified as 0.18~0.36 mm. Allowable torque is 7.70 N·m (1.16 kgf·m) for bending strength and 11.4 N·m (1.16 kgf·m) for surface durability. Weight is 0.94 kg. Keyway dimensions conform to JIS B1301, Js9 tolerance. J Series variants require a lead time of up to 5 working days and are limited to 1-20 units per order.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUSA2-45J15 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUSA2-45J15
Metal Spur Gears (metric) KSUSA2-45J15
Module 2, 45 Tooth Stainless Steel Hubless Spur Gear with 15mm Finished Bore

Module 2, 45 Tooth Stainless Steel Hubless Spur Gear with 15mm Finished Bore

Supplier's Site Datasheet
Module 2, 45 Tooth Stainless Steel Hubless Spur Gear with 15mm Finished Bore - KSUSA2-45J15 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 45 Tooth Stainless Steel Hubless Spur Gear with 15mm Finished Bore
KSUSA2-45J15
Module 2, 45 Tooth Stainless Steel Hubless Spur Gear with 15mm Finished Bore KSUSA2-45J15
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUSA2-45J15 KSUSA2-45J15
Product Name Metal Spur Gears (metric) Module 2, 45 Tooth Stainless Steel Hubless Spur Gear with 15mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 45 45
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - 1827840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 28
Design Metric
View Details
KHK KS5-25H, Module 5, 25 Tooth, Hardened Alloy Steel Spur Gears - ks5-25h - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 25
Design Metric
View Details
Racks - European Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Number of Teeth 20 to 424
Design Metric
View Details