KSUSA2-42J28 is a stainless steel spur gear in the J Series with a module of 2, 28 teeth, and a 20° pressure angle, made from SUS303 with no heat treatment. It has a pitch diameter of 56 mm, an outside diameter of 60 mm, a face width of 20 mm, and a keyway size of 8 mm × 3.3 mm per JIS B1301 Js9 tolerance. The allowable torque is 0.68 N·m, and the theoretical backlash ranges from 0.18 to 0.36 mm. The gear meets JIS grade N8 precision per JIS B1702-1:1998. The J Series is available-on-request
Module 2, 42 Tooth Stainless Steel Hubless Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2-42J28 | KSUSA2-42J28 |
| Product Name | Metal Spur Gears (metric) | Module 2, 42 Tooth Stainless Steel Hubless Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 42 | 42 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |