The KSUSA2-42J22 is a stainless steel spur gear with a module of 2 and 42 teeth. It features a hubless design with a finished bore of 22mm. The gear is manufactured from SUS303 material, providing durability and resistance to corrosion. It has a pressure angle of 20° and standard full depth gear teeth, ensuring compatibility with other gears in similar applications. The precision grade is classified as JIS grade N8, indicating a high level of accuracy. The allowable torque and backlash values are calculated based on assumed usage conditions, making it suitable for various mechanical applications. This gear is available on request, with a lead time of up to 5 working days for shipping.
Module 2, 42 Tooth Stainless Steel Hubless Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2-42J22 | KSUSA2-42J22 |
| Product Name | Metal Spur Gears (metric) | Module 2, 42 Tooth Stainless Steel Hubless Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 42 | 42 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |