KSUSA2-42J19 is a stainless steel spur gear with a module of 2, 42 teeth, and a 19-tooth configuration, featuring a 6 mm × 2.8 mm keyway and a bore diameter of 19 mm. It is made of SUS303 stainless steel, has a pressure angle of 20°, and meets JIS grade N8 precision per JIS B1702-1:1998. The gear has a pitch diameter of 84 mm, an outside diameter of 88 mm, and a face width of 20 mm. The allowable torque is 0.82 N·m (0.084 kgf·m), with a theoretical backlash of 0.18~0.36 mm and a weight of 0.81 kg. The keyway conforms to JIS B1301, Js 9 tolerance.
Module 2, 42 Tooth Stainless Steel Hubless Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2-42J19 | KSUSA2-42J19 |
| Product Name | Metal Spur Gears (metric) | Module 2, 42 Tooth Stainless Steel Hubless Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 42 | 42 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |