Stainless steel spur gear with module 2, 42 teeth, and a 17 mm bore, featuring a 20° pressure angle and JIS grade N8 precision per JIS B1702-1:1998. Constructed from SUS303 with standard full-depth teeth and a 20 mm face width. Includes a keyway sized 05 x 2.3 mm to JIS B1301 Js9 tolerance and a set screw. Allowable torque is 0.83 N·m (0.085 kgf·m) under assumed usage conditions, with theoretical backlash between 0.14-0.30 mm. Total length is 57.0 mm. J series variants require 5 working days lead time and are limited to 1-20 units per order.
Module 2, 42 Tooth Stainless Steel Hubless Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2-42J17 | KSUSA2-42J17 |
| Product Name | Metal Spur Gears (metric) | Module 2, 42 Tooth Stainless Steel Hubless Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 42 | 42 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |