The KSUSA2-40J35 is a hubless spur gear featuring 40 teeth and a module of 2. It is constructed from stainless steel (SUS303), providing durability and resistance to corrosion. The gear has a finished bore diameter of 35mm, allowing for easy integration into various mechanical assemblies. The pressure angle is 20°, which is standard for spur gears, ensuring compatibility with other gears of similar specifications. The gear is designed to meet JIS grade N8 precision standards, ensuring reliable performance in applications requiring precise motion transfer. The allowable torque for this gear is calculated at 65.2 N¬?m, making it suitable for moderate load applications. The gear's design includes standard full-depth teeth, which contribute to its strength and efficiency in operation.
Module 2, 40 Tooth Stainless Steel Hubless Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2-40J35 | KSUSA2-40J35 |
| Product Name | Metal Spur Gears (metric) | Module 2, 40 Tooth Stainless Steel Hubless Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |