Stainless steel spur gear with module 2, 32 teeth, and a 32 mm finished bore, designed for metric applications. The gear has a pitch diameter of 80 mm, outside diameter of 84 mm, face width of 20 mm, and uses a keyway of 10 mm width by 3.3 mm depth per JIS B1301 standard. Material is SUS303 with a tooth hardness under 194 HB, precision grade JIS N8 per JIS B1702-1:1998, and a 20° pressure angle. Allowable torque is 0.65 N·m (0.07 kgf·m), with a theoretical backlash of 0.14 to 0.30 mm. Weight is 0.73 kg. The part is part of the KSUSA J-series, available-on-request
Module 2, 40 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2-40J32 | KSUSA2-40J32 |
| Product Name | Metal Spur Gears (metric) | Module 2, 40 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |