Stainless steel spur gear with module 2, 28 teeth, 84mm pitch diameter, 88mm outside diameter, 20mm face width, and a 10mm × 3.3mm keyway according to JIS B1301 Js9 tolerance. Made of SUS303, with precision grade JIS N8 per JIS B1702-1:1998 and pressure angle of 20°. Allowable torque is 0.68 N·m (0.07 kgf·m) under assumed usage conditions. Backlash is specified as 0.14~0.30 mm for a pair in mesh. Weight is 0.68 kg.
Module 2, 40 Tooth Stainless Steel Hubless Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2-40J28 | KSUSA2-40J28 |
| Product Name | Metal Spur Gears (metric) | Module 2, 40 Tooth Stainless Steel Hubless Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |