QTC METRIC GEARS Metal Spur Gears (metric) KSUSA2-36J25

Description
Module 2, 36 Tooth Stainless Steel Hubless Spur Gear with 25mm Finished Bore
Request a Quote
Description
Module 2, 36 Tooth Stainless Steel Hubless Spur Gear with 25mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 2, 36-tooth stainless steel spur gear with 08 x 3.3 mm keyway, 72 mm pitch diameter, 76 mm outside diameter, 20 mm face width, and 0.55 N·m allowable torque, made of SUS303 with JIS grade N8 precision and 20° pressure angle.

Datasheet Summary
Powered by GS/AI

Module 2, 36-tooth stainless steel spur gear with 08 x 3.3 mm keyway, 72 mm pitch diameter, 76 mm outside diameter, 20 mm face width, and 0.55 N·m allowable torque, made of SUS303 with JIS grade N8 precision and 20° pressure angle.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUSA2-36J25 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUSA2-36J25
Metal Spur Gears (metric) KSUSA2-36J25
Module 2, 36 Tooth Stainless Steel Hubless Spur Gear with 25mm Finished Bore

Module 2, 36 Tooth Stainless Steel Hubless Spur Gear with 25mm Finished Bore

Supplier's Site Datasheet
Module 2, 36 Tooth Stainless Steel Hubless Spur Gear with 25mm Finished Bore - KSUSA2-36J25 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 36 Tooth Stainless Steel Hubless Spur Gear with 25mm Finished Bore
KSUSA2-36J25
Module 2, 36 Tooth Stainless Steel Hubless Spur Gear with 25mm Finished Bore KSUSA2-36J25
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUSA2-36J25 KSUSA2-36J25
Product Name Metal Spur Gears (metric) Module 2, 36 Tooth Stainless Steel Hubless Spur Gear with 25mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 36 36
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 20° Pressure Angle, 24
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
Duplex Sprocket and Platewheel -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
KHK AG5-60R1E40, Module 560 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag5-60r1e40 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 60
Design Metric
View Details
Spur Gears - 1827925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 16
Design Metric
View Details