KSUSA2-36J22 is a stainless steel spur gear with a module of 2, 22 teeth, a 20° pressure angle, and a bore size of 6 mm, complying with JIS B1702-1:1998 grade N8 precision. The gear is made of SUS303, has a face width of 20 mm, and features a keyway of 6 mm width by 2.8 mm depth per JIS B1301 Js9 tolerance. The standard hub width is not specified for this variant, and the part includes a set screw. The allowable torque is 0.54 N·m (0.055 kgf·m), with a backlash range of 0.18~0.36 mm and a weight of 0.80 kg. This part belongs to the J Series, which requires a lead time of five working days and is limited to 1-20 units per order.
Module 2, 36 Tooth Stainless Steel Hubless Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2-36J22 | KSUSA2-36J22 |
| Product Name | Metal Spur Gears (metric) | Module 2, 36 Tooth Stainless Steel Hubless Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |