QTC METRIC GEARS Metal Spur Gears (metric) KSUSA2-36J20

Description
Module 2, 36 Tooth Stainless Steel Hubless Spur Gear with 20mm Finished Bore
Request a Quote
Description
Module 2, 36 Tooth Stainless Steel Hubless Spur Gear with 20mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSUSA2-36J20 is a stainless steel hubless spur gear with a module of 2 and 36 teeth. It features a finished bore of 20mm, making it suitable for various mechanical applications where precise gear engagement is required. The gear is manufactured from SUS303 stainless steel, providing good corrosion resistance and durability. It adheres to JIS grade N8 precision standards, ensuring reliable performance in demanding environments. The tooth hardness is less than 194HB, which contributes to its strength and longevity. This gear is part of a series that is available on request, with a lead time of up to 5 working days for orders.

Datasheet Summary
Powered by GS/AI

The KSUSA2-36J20 is a stainless steel hubless spur gear with a module of 2 and 36 teeth. It features a finished bore of 20mm, making it suitable for various mechanical applications where precise gear engagement is required. The gear is manufactured from SUS303 stainless steel, providing good corrosion resistance and durability. It adheres to JIS grade N8 precision standards, ensuring reliable performance in demanding environments. The tooth hardness is less than 194HB, which contributes to its strength and longevity. This gear is part of a series that is available on request, with a lead time of up to 5 working days for orders.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUSA2-36J20 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUSA2-36J20
Metal Spur Gears (metric) KSUSA2-36J20
Module 2, 36 Tooth Stainless Steel Hubless Spur Gear with 20mm Finished Bore

Module 2, 36 Tooth Stainless Steel Hubless Spur Gear with 20mm Finished Bore

Supplier's Site Datasheet
Module 2, 36 Tooth Stainless Steel Hubless Spur Gear with 20mm Finished Bore - KSUSA2-36J20 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 36 Tooth Stainless Steel Hubless Spur Gear with 20mm Finished Bore
KSUSA2-36J20
Module 2, 36 Tooth Stainless Steel Hubless Spur Gear with 20mm Finished Bore KSUSA2-36J20
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUSA2-36J20 KSUSA2-36J20
Product Name Metal Spur Gears (metric) Module 2, 36 Tooth Stainless Steel Hubless Spur Gear with 20mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 36 36
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Racks -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Rack
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.4, 14 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MY04014 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 14
Design Metric
View Details
KHK MSGB1-25, Module 1, 25 Tooth, Ground Alloy Steel Spur Gears - msgb1-25 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 25
Design Metric
View Details