KSUSA2-36J17 is a stainless steel spur gear with a module of 2, 17 teeth, and a bore diameter of 5 mm. The gear has a pitch diameter of 34 mm, an outside diameter of 38 mm, a face width of 20 mm, and a hub width of 6 mm, with a keyway dimension of 5 mm width by 2.3 mm depth. It is made of SUS303 stainless steel with a tooth hardness of less than 194 HB, conforms to JIS Grade N8 precision (JIS B1702-1:1998), and has a 20° pressure angle. The allowable torque is 0.60 N·m and the backlash range is 0.14~0.30 mm. The part includes a set screw for shaft retention and adheres to JIS B1301 standards for keyway tolerances.
Module 2, 36 Tooth Stainless Steel Hubless Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2-36J17 | KSUSA2-36J17 |
| Product Name | Metal Spur Gears (metric) | Module 2, 36 Tooth Stainless Steel Hubless Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |