QTC METRIC GEARS Metal Spur Gears (metric) KSUSA2-36J16

Description
Module 2, 36 Tooth Stainless Steel Hubless Spur Gear with 16mm Finished Bore
Request a Quote
Description
Module 2, 36 Tooth Stainless Steel Hubless Spur Gear with 16mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSUSA2-36J16 is a stainless steel spur gear with a module of 2, 16 teeth, and a 16 mm bore. It features a standard full-depth tooth profile with a 20° pressure angle, made from SUS303 material with a gear tooth hardness of less than 194 HB. The gear has a pitch diameter of 32 mm, outside diameter of 36 mm, face width of 20 mm, and hub width of 6 mm. It includes a keyway sized 5 x 2.3 mm complying with JIS B1301 (Js 9 tolerance) and a set screw. The allowable torque is 0.60 N·m (0.061 kgf·m), with a theoretical backlash range of 0.14~0.30 mm. Precision meets JIS Grade N8 per JIS B1702-1:1998. This product is available-on-request with a lead time of five working days and is limited to 1-20 units per order.

Datasheet Summary
Powered by GS/AI

KSUSA2-36J16 is a stainless steel spur gear with a module of 2, 16 teeth, and a 16 mm bore. It features a standard full-depth tooth profile with a 20° pressure angle, made from SUS303 material with a gear tooth hardness of less than 194 HB. The gear has a pitch diameter of 32 mm, outside diameter of 36 mm, face width of 20 mm, and hub width of 6 mm. It includes a keyway sized 5 x 2.3 mm complying with JIS B1301 (Js 9 tolerance) and a set screw. The allowable torque is 0.60 N·m (0.061 kgf·m), with a theoretical backlash range of 0.14~0.30 mm. Precision meets JIS Grade N8 per JIS B1702-1:1998. This product is available-on-request with a lead time of five working days and is limited to 1-20 units per order.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUSA2-36J16 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUSA2-36J16
Metal Spur Gears (metric) KSUSA2-36J16
Module 2, 36 Tooth Stainless Steel Hubless Spur Gear with 16mm Finished Bore

Module 2, 36 Tooth Stainless Steel Hubless Spur Gear with 16mm Finished Bore

Supplier's Site Datasheet
Module 2, 36 Tooth Stainless Steel Hubless Spur Gear with 16mm Finished Bore - KSUSA2-36J16 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 36 Tooth Stainless Steel Hubless Spur Gear with 16mm Finished Bore
KSUSA2-36J16
Module 2, 36 Tooth Stainless Steel Hubless Spur Gear with 16mm Finished Bore KSUSA2-36J16
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUSA2-36J16 KSUSA2-36J16
Product Name Metal Spur Gears (metric) Module 2, 36 Tooth Stainless Steel Hubless Spur Gear with 16mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 36 36
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 12 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y32012 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 12
Design English
View Details
Simplex Sprocket and Platewheel -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
KHK AG5-40R1E32, Module 540 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag5-40r1e32 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 40
Design Metric
View Details
Spur Gears - 1827875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 50
Design Metric
View Details