Module 2, 36-tooth stainless steel spur gear with 15mm bore, 72mm pitch diameter, 76mm outside diameter, 20mm face width, and 6mm×2.8mm keyway. Made of SUS303 with JIS grade N8 precision, 20° pressure angle, and standard full-depth teeth. Allowable torque is 0.59 N·m (0.06 kgf·m) with backlash of 0.14-0.30 mm. Weight is 0.59 kg.
Module 2, 36 Tooth Stainless Steel Hubless Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2-36J15 | KSUSA2-36J15 |
| Product Name | Metal Spur Gears (metric) | Module 2, 36 Tooth Stainless Steel Hubless Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |