KSUSA2-35J28 is a module 2, 28-tooth stainless steel spur gear in the J Series, made from SUS303 with a standard full-depth tooth form and 20° pressure angle. It has a machined keyway measuring 6 mm wide by 2.8 mm deep, conforming to JIS B1301 Js9 tolerance. The gear has a bore diameter of 19 mm, a pitch diameter of 56 mm, an outside diameter of 60 mm, a face width of 20 mm, and a total length of 54.9 mm. The allowable torque is 0.40 N·m (0.041 kgf·m), with a theoretical backlash range of 0.14 to 0.30 mm. Precision grade is JIS N8 per JIS B1702-1:1998. The gear is hubless and does not include set screws. The J Series requires a lead time of five working days and is available in quantities of 1 to 20 units per order.
Module 2, 35 Tooth Stainless Steel Hubless Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2-35J28 | KSUSA2-35J28 |
| Product Name | Metal Spur Gears (metric) | Module 2, 35 Tooth Stainless Steel Hubless Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |