Module 2, 35-tooth stainless steel spur gear made of SUS303 with JIS grade N8 precision, 20° pressure angle, standard full-depth teeth, and a 6 mm × 2.8 mm keyway per JIS B1301 Js9 tolerance. The gear has a 35 mm bore diameter, 70 mm pitch diameter, 74 mm outside diameter, 20 mm face width, and a total length of 54.9 mm. Allowable torque is 0.54 N·m (0.55 kgf·m) with theoretical backlash between 0.14 and 0.30 mm. The product is part of the J Series, which requires a lead time of up to five working days and is limited to a maximum of 20 units per order.
Module 2, 35 Tooth Stainless Steel Hubless Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2-35J22 | KSUSA2-35J22 |
| Product Name | Metal Spur Gears (metric) | Module 2, 35 Tooth Stainless Steel Hubless Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |