Module 2, 35-tooth stainless steel spur gear with 19 teeth, 19 mm bore, 70 mm pitch diameter, 74 mm outside diameter, 20 mm face width, 06 x 2.8 mm keyway, and allowable torque of 0.74 N·m, manufactured from SUS303 with JIS Grade N8 precision and 20° pressure angle.
Module 2, 35 Tooth Stainless Steel Hubless Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2-35J19 | KSUSA2-35J19 |
| Product Name | Metal Spur Gears (metric) | Module 2, 35 Tooth Stainless Steel Hubless Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |