KSUSA2-35J16 is a stainless steel spur gear with module 2, 16 teeth, and a 5 mm keyway (05 x 2.3 mm). It has a 15 mm bore, 70 mm pitch diameter, 74 mm outside diameter, 20 mm face width, and a total length of 57.0 mm. The gear is made of SUS303 with JIS grade N8 precision per JIS B1702-1:1998, a 20° pressure angle, and standard full-depth teeth. Allowable torque is 0.57 N·m (0.058 kgf·m), with a backlash range of 0.14-0.30 mm and a weight of 0.55 kg. Keyways conform to JIS B1301 Js9 tolerance.
Module 2, 35 Tooth Stainless Steel Hubless Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2-35J16 | KSUSA2-35J16 |
| Product Name | Metal Spur Gears (metric) | Module 2, 35 Tooth Stainless Steel Hubless Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |