The KSUSA2-32J30 is a hubless spur gear featuring 32 teeth and a module of 2. It is constructed from stainless steel (SUS303), providing durability and resistance to corrosion. The gear has a finished bore diameter of 30mm, allowing for easy integration into various mechanical systems. The design adheres to JIS grade N8 precision standards, ensuring reliable performance in applications requiring precise gear engagement. The pressure angle is set at 20°, which is standard for spur gears, facilitating compatibility with other gears of similar specifications. This gear is suitable for applications where space constraints prevent the use of traditional hubbed gears, making it a versatile choice for engineers seeking efficient gear solutions.
Module 2, 32 Tooth Stainless Steel Hubless Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2-32J30 | KSUSA2-32J30 |
| Product Name | Metal Spur Gears (metric) | Module 2, 32 Tooth Stainless Steel Hubless Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |