KSUSA2-32J25 is a stainless steel spur gear with module 2, 25 teeth, and a pitch diameter of 50 mm. It has a face width of 20 mm, an outside diameter of 54 mm, and a bore diameter of 8 mm with a keyway of 8 mm wide by 3.3 mm deep, conforming to JIS B1301 Js9 tolerance. The gear is made of SUS303 stainless steel, has a pressure angle of 20°, and meets JIS grade N8 precision (JIS B1702-1:1998). The allowable torque is 0.42 N·m (0.043 kgf·m), and the backlash is 0.14-0.30 mm. The gear weighs 0.78 kg.
Module 2, 32 Tooth Stainless Steel Hubless Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2-32J25 | KSUSA2-32J25 |
| Product Name | Metal Spur Gears (metric) | Module 2, 32 Tooth Stainless Steel Hubless Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |