KSUSA2-32J22 is a stainless steel spur gear with a module of 2, 22 teeth, and a 6 mm × 2.8 mm keyway, manufactured from SUS303 with a JIS grade N8 precision rating and a 20° pressure angle. It has a pitch diameter of 44 mm, an outside diameter of 48 mm, a face width of 20 mm, and a total length of 68 mm. The allowable torque is 0.44 N·m (0.045 kgf·m), with a theoretical backlash range of 0.14 to 0.30 mm. The gear is designed for use with standard full-depth teeth and adheres to JIS B1301 for keyway dimensions. The J series variants require a 5-working-day lead time and are produced in quantities of 1 to 20 units per order.
Module 2, 32 Tooth Stainless Steel Hubless Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2-32J22 | KSUSA2-32J22 |
| Product Name | Metal Spur Gears (metric) | Module 2, 32 Tooth Stainless Steel Hubless Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |