KSUSA2-32J16 is a stainless steel spur gear with a module of 2, 16 teeth, and a 5 mm bore. It has a pitch diameter of 32 mm, an outside diameter of 36 mm, a face width of 20 mm, and a keyway sized 5 mm wide by 2.3 mm deep per JIS B1301. The gear is made of SUS303 stainless steel, meets JIS grade N8 precision (JIS B1702-1:1998), and has a standard 20° pressure angle. The allowable torque is 0.47 N·m (0.048 kgf·m), with a theoretical backlash of 0.14 to 0.30 mm. The total weight is 0.45 kg. Like all J-series variants, it requires a lead time of 5 working days and is limited to 1 to 20 units per order.
Module 2, 32 Tooth Stainless Steel Hubless Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2-32J16 | KSUSA2-32J16 |
| Product Name | Metal Spur Gears (metric) | Module 2, 32 Tooth Stainless Steel Hubless Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |