KSUS4-30J50 is a stainless steel spur gear in the KSUS series, with a module of 4, 30 teeth, and a pitched diameter of 120 mm. The gear has a 50 mm bore, 128 mm outside diameter, 40 mm face width, and a 65 mm total length. It features a keyway of 14 x 3.8 mm and an M10 set screw, conforming to JIS B1301 with Js9 tolerance. The material is SUS303 stainless steel, heat-treated to less than 194 HB hardness. It meets JIS grade N8 precision (JIS B1702-1:1998) with a standard 20° pressure angle and full-depth teeth. Allowable torque is 4.01 N·m (0.41 kgf·m), with theoretical backlash of 0.20~0.44 mm. Weight is 4.01 kg.
Module 4, 30 Tooth Stainless Steel Spur Gear with 50mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS4-30J50 | KSUS4-30J50 |
| Product Name | Metal Spur Gears (metric) | Module 4, 30 Tooth Stainless Steel Spur Gear with 50mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |