KSUS4-30J35 is a stainless steel spur gear in the KSUS series with a module of 4, 30 teeth, and a 35 mm pitch diameter. It features a 20° pressure angle, standard full-depth teeth, and is made from SUS303 stainless steel. The gear has a 65 mm outside diameter, 40 mm face width, and 25 mm hub width, with a total length of 65 mm. It includes an 8 x 3.3 mm keyway and an M6 set screw, with a calculated allowable torque of 4.53 N·m and a theoretical backlash range of 0.20~0.44 mm. The tooth hardness is less than 194 HB and precision meets JIS Grade N8 per JIS B1702-1:1998. Dimensions and features conform to JIS B1301 for keyways.
Module 4, 30 Tooth Stainless Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS4-30J35 | KSUS4-30J35 |
| Product Name | Metal Spur Gears (metric) | Module 4, 30 Tooth Stainless Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |