KSUS4-30J32 is a module 4, 30-tooth stainless steel spur gear with a 32mm bore, 120mm pitch diameter, 128mm outside diameter, 40mm face width, and 25mm hub width, made of SUS303 with JIS grade N8 precision. It features a 10 x 3.3 mm keyway with M8 set screw, 12.5 mm hub length, and a theoretical backlash of 0.20~0.44 mm. The allowable torque is 4.61 N·m (0.47 kgf·m) for bending strength and 4.61 N·m (0.47 kgf·m) for surface durability. The gear weighs approximately 1.78 kg.
Module 4, 30 Tooth Stainless Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS4-30J32 | KSUS4-30J32 |
| Product Name | Metal Spur Gears (metric) | Module 4, 30 Tooth Stainless Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |