KSUS4-30J30 is a module 4, 30-tooth stainless steel spur gear made of SUS303 with a 20° pressure angle and JIS grade N8 precision. It features a 30 mm bore, a 100 mm pitch diameter, a 128 mm outside diameter, a 40 mm face width, and a 65 mm total length with a 25 mm hub width. The gear includes a keyway of size 10 x 3.3 mm and an M6 set screw, with an allowable torque of 4.25 N·m (bending strength) and 36.6 N·m (surface durability). Backlash is specified as 0.20~0.44 mm. The keyway conforms to JIS B1301, Js 9 tolerance. This part is marked as available-on-request
Module 4, 30 Tooth Stainless Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS4-30J30 | KSUS4-30J30 |
| Product Name | Metal Spur Gears (metric) | Module 4, 30 Tooth Stainless Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |