QTC METRIC GEARS Metal Spur Gears (metric) KSUS4-30J28

Description
Module 4, 30 Tooth Stainless Steel Spur Gear with 28mm Finished Bore
Request a Quote
Description
Module 4, 30 Tooth Stainless Steel Spur Gear with 28mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSUS4-30J28 is a stainless steel spur gear with a module of 4 and 30 teeth. It features a finished bore of 28mm, making it suitable for various mechanical applications where precise gear engagement is required. The gear is manufactured from SUS303 material, ensuring durability and resistance to corrosion. The tooth hardness is less than 194HB, and it adheres to JIS grade N8 precision standards. The gear is designed for standard full depth teeth with a pressure angle of 20 degrees. Allowable torque ratings and backlash values are provided, which are essential for engineers to assess compatibility with their specific applications. This product is available on request, with a lead time of up to 5 working days for shipping.

Datasheet Summary
Powered by GS/AI

The KSUS4-30J28 is a stainless steel spur gear with a module of 4 and 30 teeth. It features a finished bore of 28mm, making it suitable for various mechanical applications where precise gear engagement is required. The gear is manufactured from SUS303 material, ensuring durability and resistance to corrosion. The tooth hardness is less than 194HB, and it adheres to JIS grade N8 precision standards. The gear is designed for standard full depth teeth with a pressure angle of 20 degrees. Allowable torque ratings and backlash values are provided, which are essential for engineers to assess compatibility with their specific applications. This product is available on request, with a lead time of up to 5 working days for shipping.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS4-30J28 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS4-30J28
Metal Spur Gears (metric) KSUS4-30J28
Module 4, 30 Tooth Stainless Steel Spur Gear with 28mm Finished Bore

Module 4, 30 Tooth Stainless Steel Spur Gear with 28mm Finished Bore

Supplier's Site Datasheet
Module 4, 30 Tooth Stainless Steel Spur Gear with 28mm Finished Bore - KSUS4-30J28 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 4, 30 Tooth Stainless Steel Spur Gear with 28mm Finished Bore
KSUS4-30J28
Module 4, 30 Tooth Stainless Steel Spur Gear with 28mm Finished Bore KSUS4-30J28
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS4-30J28 KSUS4-30J28
Product Name Metal Spur Gears (metric) Module 4, 30 Tooth Stainless Steel Spur Gear with 28mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 30 30
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Stainless steel Spur Gear 18 Teeth Pilot Bore - 18 Teeth Module 1.5 - Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Pressure Angle 20°
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.5, 30 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05030H - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 30
Design Metric
View Details
KHK NSU2-30J10, Module 2, 30 Tooth, Nylon Spur Gears with Steel Core - nsu2-30j10 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 30
Design Metric
View Details