KSUS4-30J25 is a stainless steel spur gear in the KSUS series, with a module of 4, 25 teeth, and a 30mm bore. It has a 20° pressure angle, standard full-depth teeth, and is made of SUS303 with no heat treatment. The gear features a keyway sized 8 mm wide by 3.3 mm deep and an M6 set screw. Its pitch diameter is 100 mm, outside diameter is 108 mm, face width is 40 mm, and total length is 65 mm. Allowable torque is 4.78 N·m (0.49 kgf·m) for bending strength and 4.25 N·m (0.43 kgf·m) for surface durability, with theoretical backlash of 0.20~0.44 mm. The gear complies with JIS Grade N8 precision per JIS B1702-1:1998. The keyway follows JIS B1301, Js9 tolerance.
Module 4, 30 Tooth Stainless Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS4-30J25 | KSUS4-30J25 |
| Product Name | Metal Spur Gears (metric) | Module 4, 30 Tooth Stainless Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |