KSUS4-25J45 is a module 4, 45-tooth stainless steel spur gear made from SUS303 with a 20° pressure angle and JIS grade N8 precision. It features a 14×3.8 mm keyway, M10 set screw, 12.5 mm hub width, and a bore diameter of 45 mm. The gear has a pitch diameter of 180 mm, outside diameter of 188 mm, face width of 40 mm, and total length of 65 mm. Allowable torque is 2.67 N·m (0.27 kgf·m) for bending strength and 2.67 N·m (0.27 kgf·m) for surface durability, with backlash ranging from 0.20 to 0.44 mm. Weight is 2.67 kg.
Module 4, 25 Tooth Stainless Steel Spur Gear with 45mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS4-25J45 | KSUS4-25J45 |
| Product Name | Metal Spur Gears (metric) | Module 4, 25 Tooth Stainless Steel Spur Gear with 45mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |