KSUS4-25J40 is a stainless steel spur gear with module 4, 40 teeth, and a 12 mm wide keyway of 3.3 mm depth per JIS B1301. It features a 100 mm pitch diameter, 108 mm outside diameter, 40 mm face width, and a 25 mm hub width, with a total length of 65 mm. The gear is made of SUS303 stainless steel, has a 20° pressure angle, standard full-depth teeth, and JIS grade N8 precision. It has an allowable bending strength torque of 2.86 N·m and a surface durability torque of 2.49 N·m, with a theoretical backlash of 0.18 to 0.38 mm. A set screw size of M8 is included, and the gear is designated as a J Series available-on-request
Module 4, 25 Tooth Stainless Steel Spur Gear with 40mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS4-25J40 | KSUS4-25J40 |
| Product Name | Metal Spur Gears (metric) | Module 4, 25 Tooth Stainless Steel Spur Gear with 40mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |