KSUS4-25J35 is a stainless steel spur gear in the KSUS series, with a module of 4, 25 teeth, and a 35 mm pitch diameter. It has a 12.5 mm face width, 10 mm × 3.3 mm keyway, and an M10 set screw. The gear is made of SUS303 stainless steel with a tooth hardness less than 194HB and meets JIS grade N8 precision (JIS B1702-1: 1998). It has a 20° pressure angle, standard full-depth teeth, and a theoretical backlash of 1.70 mm. The allowable torque is 4.53 N·m or 0.46 kgf·m for bending strength, with a weight of 3.01 kg. The bore is sized for a 35 mm finished shaft, and keyways conform to JIS B1301, Js9 tolerance.
Module 4, 25 Tooth Stainless Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS4-25J35 | KSUS4-25J35 |
| Product Name | Metal Spur Gears (metric) | Module 4, 25 Tooth Stainless Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |