KSUS4-25J32 is a stainless steel spur gear in the KSUS series, with a module of 4, 32 teeth, and a 20° pressure angle, made of SUS303 with no heat treatment. It has a bore diameter of 32 mm, an outside diameter of 108 mm, a face width of 40 mm, and a hub width of 25 mm. The gear includes a keyway sized 10 mm wide by 3.3 mm deep conforming to JIS B1301 (Js9 tolerance) and an M8 set screw. Theoretical backlash is 0.20 to 0.44 mm, and it is rated for allowable torque of 3.09 N·m based on bending strength under assumed usage conditions. Precision meets JIS grade N8 (JIS B1702-1:1998).
Module 4, 25 Tooth Stainless Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS4-25J32 | KSUS4-25J32 |
| Product Name | Metal Spur Gears (metric) | Module 4, 25 Tooth Stainless Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |