KSUS4-25J30 is a stainless steel spur gear in the KSUS series, module 4, with 30 teeth, a 30mm bore, and a 100mm pitch diameter. It features a 20° pressure angle, standard full-depth teeth, and is made of SUS303 stainless steel. The gear has a face width of 40mm, hub width of 25mm, and total length of 65mm. It includes a keyway of 8mm width by 3.3mm depth and an M6 set screw. The JIS precision grade is N8, with an allowable torque of 2.89 N·m. Backlash is specified as 0.20~0.44mm. Product characteristics are based on JIS B1702-1:1998 standards.
Module 4, 25 Tooth Stainless Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS4-25J30 | KSUS4-25J30 |
| Product Name | Metal Spur Gears (metric) | Module 4, 25 Tooth Stainless Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |