KSUS4-25J28 is a stainless steel spur gear with module 4, 28 teeth, and a 28 mm bore. It has a pitch diameter of 112 mm, outside diameter of 120 mm, face width of 40 mm, and hub width of 25 mm. The gear features an 8 x 3.3 mm keyway and an M6 set screw, with a total length of 65 mm. Backlash is specified as 0.20-0.44 mm, and allowable torque is 3.19 N·m under standard conditions. The gear is made of SUS303 stainless steel and meets JIS grade N8 precision (JIS B1702-1:1998).
Module 4, 25 Tooth Stainless Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS4-25J28 | KSUS4-25J28 |
| Product Name | Metal Spur Gears (metric) | Module 4, 25 Tooth Stainless Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |