KSUS4-20J35 is a stainless steel spur gear with module 4, 35 teeth, and a 20° pressure angle, made from SUS303 with no heat treatment. It has a pitch diameter of 140 mm, outside diameter of 148 mm, face width of 40 mm, hub width of 25 mm, and total length of 65 mm. The gear features an 8×3.3 mm keyway with an M8 set screw, and a theoretical backlash of 1.70 mm. Allowable torque is 1.70 N•m for bending strength and 1.70 kgf•m for surface durability. Precision complies with JIS grade N8 (JIS B1702-1:1998). The part is part of the KSUS series, which is available-on-request
Module 4, 20 Tooth Stainless Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS4-20J35 | KSUS4-20J35 |
| Product Name | Metal Spur Gears (metric) | Module 4, 20 Tooth Stainless Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 20 | 20 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |