KSUS4-20J32 is a stainless steel spur gear with a module of 4, 32 teeth, and a 32 mm bore. It has a 20° pressure angle, standard full depth teeth, and is made of SUS303. Precision meets JIS grade N8, with a theoretical backlash of 0.18 to 0.38 mm. The face width is 40 mm, hub width is 25 mm, and total length is 65 mm. The keyway is 10 mm wide by 3.3 mm deep with an M8 set screw. Bending strength allowable torque is 1.78 N·m, and surface durability allowable torque is 1.78 kgf·m. The gear weighs 1.78 kg.
Module 4, 20 Tooth Stainless Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS4-20J32 | KSUS4-20J32 |
| Product Name | Metal Spur Gears (metric) | Module 4, 20 Tooth Stainless Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 20 | 20 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |