QTC METRIC GEARS Metal Spur Gears (metric) KSUS4-20J25

Description
Module 4, 20 Tooth Stainless Steel Spur Gear with 25mm Finished Bore
Request a Quote
Description
Module 4, 20 Tooth Stainless Steel Spur Gear with 25mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSUS4-20J25 is a stainless steel spur gear in the KSUS series with module 4, 20 teeth, and a 25 mm bore. It has a pitch diameter of 80 mm, outside diameter of 88 mm, face width of 40 mm, and hub width of 25 mm. The gear has a 6 mm x 2.8 mm keyway and an M6 set screw. It meets JIS grade N8 precision (JIS B1702-1:1998), has a 20° pressure angle, and is made of SUS303 stainless steel. The allowable torque is 1.76 N•m for bending strength and 2.07 N•m for surface durability. Backlash is specified as 0.18-0.38 mm, and weight is 1.94 kg.

Datasheet Summary
Powered by GS/AI

KSUS4-20J25 is a stainless steel spur gear in the KSUS series with module 4, 20 teeth, and a 25 mm bore. It has a pitch diameter of 80 mm, outside diameter of 88 mm, face width of 40 mm, and hub width of 25 mm. The gear has a 6 mm x 2.8 mm keyway and an M6 set screw. It meets JIS grade N8 precision (JIS B1702-1:1998), has a 20° pressure angle, and is made of SUS303 stainless steel. The allowable torque is 1.76 N•m for bending strength and 2.07 N•m for surface durability. Backlash is specified as 0.18-0.38 mm, and weight is 1.94 kg.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS4-20J25 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS4-20J25
Metal Spur Gears (metric) KSUS4-20J25
Module 4, 20 Tooth Stainless Steel Spur Gear with 25mm Finished Bore

Module 4, 20 Tooth Stainless Steel Spur Gear with 25mm Finished Bore

Supplier's Site Datasheet
Module 4, 20 Tooth Stainless Steel Spur Gear with 25mm Finished Bore - KSUS4-20J25 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 4, 20 Tooth Stainless Steel Spur Gear with 25mm Finished Bore
KSUS4-20J25
Module 4, 20 Tooth Stainless Steel Spur Gear with 25mm Finished Bore KSUS4-20J25
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS4-20J25 KSUS4-20J25
Product Name Metal Spur Gears (metric) Module 4, 20 Tooth Stainless Steel Spur Gear with 25mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 20 20
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 1827949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 24
Design Metric
View Details
Racks - European Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Number of Teeth 20 to 424
Design Metric
View Details
32 D.P., 14 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B11-N32014 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 14
Design English
View Details