KSUS4-15J22 is a stainless steel spur gear from the KSUS series, with a module of 4, 15 teeth, and a 22 mm bore. It has a 20° pressure angle, standard full-depth teeth, and is made of SUS303 stainless steel. The gear has a pitch diameter of 60 mm, outside diameter of 68 mm, face width of 40 mm, and hub width of 25 mm. The total length is 65 mm, with a keyway of 6 mm width by 2.8 mm depth and an M5 set screw. The allowable torque for bending strength is 12.5 N·m, and for surface durability is 9.06 N·m. The theoretical backlash is 0.18 to 0.38 mm, and the weight is 1.02 kg. Precision conforms to JIS grade N8 (JIS B1702-1:1998).
Module 4, 15 Tooth Stainless Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS4-15J22 | KSUS4-15J22 |
| Product Name | Metal Spur Gears (metric) | Module 4, 15 Tooth Stainless Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 15 | 15 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |