KSUS4-15J20 is a stainless steel spur gear with module 4, 15 teeth, and a 20 mm pitch diameter, designed for metric gear systems. It has a 20° pressure angle, standard full-depth teeth, and is made from SUS303 stainless steel with no heat treatment. The gear has a 45 mm bore diameter, 60 mm outside diameter, 40 mm face width, and 25 mm hub width, totaling 65 mm in length. It features a 6 mm × 2.8 mm keyway and an M5 set screw. The allowable torque is 12.5 N·m (1.27 kgf·m), with a backlash range of 0.18-0.38 mm and a weight of 1.02 kg. Precision conforms to JIS Grade N8 (JIS B1702-1:1998).
Module 4, 15 Tooth Stainless Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS4-15J20 | KSUS4-15J20 |
| Product Name | Metal Spur Gears (metric) | Module 4, 15 Tooth Stainless Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 15 | 15 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |