QTC METRIC GEARS Metal Spur Gears (metric) KSUS3-30J40

Description
Module 3, 30 Tooth Stainless Steel Spur Gear with 40mm Finished Bore
Request a Quote
Description
Module 3, 30 Tooth Stainless Steel Spur Gear with 40mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSUS3-30J40 is a stainless steel spur gear in the KSUS series with a module of 3, 40 teeth, and a standard full-depth tooth profile at a 20° pressure angle. It is made of SUS303 stainless steel with a tooth hardness of less than 194HB, and has a bore diameter of 40 mm, a hub diameter of 75 mm, a pitch diameter of 120 mm, an outside diameter of 126 mm, a face width of 30 mm, a hub width of 20 mm, and a total length of 50 mm. The gear includes a 12 x 3.3 mm keyway and an M8 set screw. The allowable torque is 1.38 N·m (0.14 kgf·m), and the backlash is 0.18~0.38 mm. Precision meets JIS grade N8 (JIS B1702-1:1998).

Datasheet Summary
Powered by GS/AI

KSUS3-30J40 is a stainless steel spur gear in the KSUS series with a module of 3, 40 teeth, and a standard full-depth tooth profile at a 20° pressure angle. It is made of SUS303 stainless steel with a tooth hardness of less than 194HB, and has a bore diameter of 40 mm, a hub diameter of 75 mm, a pitch diameter of 120 mm, an outside diameter of 126 mm, a face width of 30 mm, a hub width of 20 mm, and a total length of 50 mm. The gear includes a 12 x 3.3 mm keyway and an M8 set screw. The allowable torque is 1.38 N·m (0.14 kgf·m), and the backlash is 0.18~0.38 mm. Precision meets JIS grade N8 (JIS B1702-1:1998).

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS3-30J40 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS3-30J40
Metal Spur Gears (metric) KSUS3-30J40
Module 3, 30 Tooth Stainless Steel Spur Gear with 40mm Finished Bore

Module 3, 30 Tooth Stainless Steel Spur Gear with 40mm Finished Bore

Supplier's Site Datasheet
Module 3, 30 Tooth Stainless Steel Spur Gear with 40mm Finished Bore - KSUS3-30J40 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 30 Tooth Stainless Steel Spur Gear with 40mm Finished Bore
KSUS3-30J40
Module 3, 30 Tooth Stainless Steel Spur Gear with 40mm Finished Bore KSUS3-30J40
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS3-30J40 KSUS3-30J40
Product Name Metal Spur Gears (metric) Module 3, 30 Tooth Stainless Steel Spur Gear with 40mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 30 30
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

KHK AG4-30R2E30, Module 430 Tooth, Double Start, Right Hand, Aluminum-Bronze Worm Wheels - ag4-30r2e30 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 30
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
32 D.P., 48 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B11-N32048 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 48
Design English
View Details