KSUS3-30J35 is a stainless steel spur gear with module 3, 30 teeth, and a 35 mm bore. It has a 75 mm pitch diameter, 90 mm outside diameter, 30 mm face width, and 20 mm hub width. The gear uses a JIS grade N8 precision standard and is made of SUS303 with no heat treatment. It features a 10 x 3.3 mm keyway and an M8 set screw. The allowable torque is 1.50 N·m (0.15 kgf·m), with a theoretical backlash of 0.18 to 0.38 mm and a weight of 1.50 kg. The gear teeth are standard full depth with a 20° pressure angle.
Module 3, 30 Tooth Stainless Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS3-30J35 | KSUS3-30J35 |
| Product Name | Metal Spur Gears (metric) | Module 3, 30 Tooth Stainless Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |