KSUS3-30J28 is a stainless steel spur gear with module 3, 28 teeth, and a 28 mm finished bore. It has a pitch diameter of 84 mm, outside diameter of 90 mm, face width of 30 mm, and hub width of 20 mm. The gear is made of SUS303 with a tooth hardness less than 194 HB, operates at a 20° pressure angle, and meets JIS grade N8 precision (JIS B1702-1:1998). It features a keyway sized 8 mm wide by 3.3 mm deep with an M6 set screw. Allowable torque is 1.92 N·m, backlash is 0.18 to 0.38 mm, and weight is 1.92 kg.
Module 3, 30 Tooth Stainless Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS3-30J28 | KSUS3-30J28 |
| Product Name | Metal Spur Gears (metric) | Module 3, 30 Tooth Stainless Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |