KSUS3-30J22 is a stainless steel spur gear in the KSUS series, with a module of 3, 22 teeth, a 22 mm bore, a 66 mm pitch diameter, an 80 mm outside diameter, a 30 mm face width, and a 20 mm hub width. It has a 6 mm wide by 2.8 mm deep keyway, an M5 set screw, and a backlash of 0.18 to 0.38 mm. The gear is made of SUS303 stainless steel, has a JIS grade N8 precision rating, a 20° pressure angle, and a maximum allowable torque of 2.01 N·m. The keyway conforms to JIS B1301 Js9 tolerance.
Module 3, 30 Tooth Stainless Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS3-30J22 | KSUS3-30J22 |
| Product Name | Metal Spur Gears (metric) | Module 3, 30 Tooth Stainless Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |